Georg Fischer Piping Systems Ltd Pipes - Multilayer-Pipes 351612036

Description
Multilayerpipe with 50% insulation
Request a Quote
Description
Multilayerpipe with 50% insulation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

JRG Sanipex MT pipe in coils with 50% insulation, made of multilayer PE-X/AL/PE-X, in a 12 mm outer diameter and 8 mm bore size, with a 50 m coil length, 32 mm insulation thickness, and 1.70 mm wall thickness. The pipe has an insulation thermal conductivity of 0.035 W/mK.

Datasheet Summary
Powered by GS/AI

JRG Sanipex MT pipe in coils with 50% insulation, made of multilayer PE-X/AL/PE-X, in a 12 mm outer diameter and 8 mm bore size, with a 50 m coil length, 32 mm insulation thickness, and 1.70 mm wall thickness. The pipe has an insulation thermal conductivity of 0.035 W/mK.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Multilayer-Pipes - 351612036 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Multilayer-Pipes
351612036
Pipes - Multilayer-Pipes 351612036
Multilayerpipe with 50% insulation

Multilayerpipe with 50% insulation

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 351612036
Product Name Pipes - Multilayer-Pipes
Material PE-RT; Brass; PE-X; Gunmetal; Pre-insulated
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 193017157 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 163017137 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-C
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 355463321 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Length 164 ft (500 dm)
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 167480714 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Maximum Pressure 145 psi (102 m H2O)
View Details