The 169578908 is a lug-style butterfly valve with a PP-GF30 housing and SS316 lug-inserts, designed for pipeline control with ANSI/ASME B16.5 Class 150 flange connections and ISO 5211 F07 interface. It has a nominal diameter of 225 mm (8 inches), a pressure rating of 10 bar, and a kv-value of 19900 l/min at Δp=1 bar, with an overall length of 360 mm and a weight of 7.125 kg.
Bare shaft Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169578908 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | ABS |
| Valve Size | 8.86 inch (225.00 mm) |