Wafer-style intermediate installation butterfly valve for PVC-C piping, with a PTFE seat and a weight of 0.947 kg, designed for DN63mm nominal diameter with a pressure rating of PN 10 and a kv-value of 740 l/min at Δp=1 bar, featuring a bare shaft and compliance with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220 flange standards, and interface F07 per DIN/ISO 5211.
Bare shaft Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163567832 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 2.48 inch (63.00 mm) |