The 169578807 is a lug-style butterfly valve with a PP-GF30 housing and SS316 lug-inserts, designed for metric flanged installations up to PN10. It complies with EN 558 and ISO 7005, has an overall length of 341.9 mm and a body width of 84.8 mm, and features a DIN/ISO 5211 F07 interface. The valve has a kv-value of 11400 l/min at Δp=1 bar for DN160 (6 inch) piping and weighs 5.881 kg. The valve shaft is bare and compatible with ISO 7005, EN 1092, and DIN 2501 flange standards. Optional position feedback with limit switches is available but must be ordered separately.
Bare shaft Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169578807 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | ABS |
| Valve Size | 6.30 inch (160.00 mm) |