The 169578129 is a lug-style end installation butterfly valve with a gear box, housing made of PP-GF30 and SS316 lug-inserts, and ANSI/ASME B16.5 Class 150 flange connections. It has a nominal diameter of 280 mm (10 inch), operates at a pressure rating of 10 bar, and has a kv-value of 34000 l/min at Δp=1 bar. Its overall length is 615.6 mm, height is 212.6 mm, and width is 440.0 mm, conforming to EN 558, ISO 5752 (line 10). The valve weighs 19.528 kg and uses an EPDM seal. It supports optional valve-integrated position feedback with limit switches, which must be ordered separately.
With gear box Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169578129 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | ABS |
| Valve Size | 11.02 inch (280.00 mm) |