Progef Plus wafer-style intermediate installation butterfly valve with hand lever, made from PP-H oil-free cleaned material, designed for flange connections compliant with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220 standards. This variant, identified by code 167 567 508, has a nominal diameter of 225 mm, a kv-value of 19900 l/min at Δp=1 bar, and weighs 4.678 kg with EPDM seals. Overall dimensions are Lmax=543.0 mm, Hmax=455.1 mm, Wmax=149.4 mm, and it conforms to EN 558 and ISO 5752 for overall length.
With hand lever Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167567508 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 8.86 inch (225.00 mm) |