Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - butterfly-Valves - double-eccentric 169578003

Description
With hand lever Flange standard metric
Request a Quote Datasheet
Description
With hand lever Flange standard metric
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 169578003 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - butterfly-Valves - double-eccentric
169578003
Valves - Plastic-Valves - butterfly-Valves - double-eccentric 169578003
With hand lever Flange standard metric

With hand lever Flange standard metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 169578003
Product Name Valves - Plastic-Valves - butterfly-Valves - double-eccentric
Valve Type Butterfly
Primary Material ABS
Valve Size 2.95 inch (75.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 163578168 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PVC-C
Valve Size 8.86 inch (225.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303103 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.85 inch (47.00 mm)
View Details
Diaphragm Valves - 2140532 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC; Pvc-u
Maximum Pressure 14.50 psi (10.21 m H2O)
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 167567204 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PP-H
Valve Size 3.54 inch (90.00 mm)
View Details