Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 169018080

Description
Pipe ABS grey class E 15 bar at 20°C
Request a Quote Datasheet
Description
Pipe ABS grey class E 15 bar at 20°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 169018080 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
169018080
Pipes - Plastic-Pipes 169018080
Pipe ABS grey class E 15 bar at 20°C

Pipe ABS grey class E 15 bar at 20°C

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 169018080
Product Name Pipes - Plastic-Pipes
Material ABS
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 175481210S - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Multilayer-Pipes - 340401095 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; PE-X; Brass
Length 1640 ft (5000 dm)
Wall Thickness 0.0787 inch (2 mm)
View Details
Pipes - Plastic-Pipes - 300206953 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details
Pipes - Plastic-Pipes - 175481206S - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details