Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 300206018

Description
SDR 11 / PN10 / blue stripes for cold water applications
Request a Quote Datasheet
Description
SDR 11 / PN10 / blue stripes for cold water applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 300206018 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
300206018
Pipes - Plastic-Pipes 300206018
SDR 11 / PN10 / blue stripes for cold water applications

SDR 11 / PN10 / blue stripes for cold water applications

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 300206018
Product Name Pipes - Plastic-Pipes
Material PP
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pipes - 4374951 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; Abs
Length 6.56 ft (20 dm)
Wall Thickness 0.0787 inch (2 mm)
View Details
Pipes - Multilayer-Pipes - 340014012 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; PE-X; Brass
Length 656 ft (2000 dm)
Wall Thickness 0.0787 inch (2 mm)
View Details
Pipes - Plastic-Pipes - 161017090 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 175481218S - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details