Georg Fischer Piping Systems Ltd Plastic Pipes 20014B149

Description
16bar PVC-U pipe(x3),50mm ODx2m L
Request a Quote
Description
16bar PVC-U pipe(x3),50mm ODx2m L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Pipes - 2874500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Pipes
2874500
Plastic Pipes 2874500
16bar PVC-U pipe(x3),50mm ODx2m L

16bar PVC-U pipe(x3),50mm ODx2m L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Pipe
Product Number 2874500
Product Name Plastic Pipes
Material Plastic; PVC & CPVC; Pvc-u
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pipes - 7845683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Length 6.56 ft (20 dm)
View Details
Pipe 2 - 6301040 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Polypropylene (PP)
Diameter 4"; 4 in
Length 16.4 ft (49.99 dm)
View Details
Compressed Air Piping - SmartPipe+™ - Kaeser Compressors, Inc.
Specs
Application Compressed Air
Material Aluminum
Diameter 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 20.1 mm, 25.1 mm, 32mm, 40.1 mm, 50.1 mm, 63.1 mm
View Details
Launch Cylinder, 8
Specs
Features Flanged
Material Steel
Diameter 8"
View Details