The 167578410 is a lug-style butterfly valve with a hand lever, housing made of PP-GF30 with SS316 lug inserts, and a silicone-free, paint-compatible design. It conforms to ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 flange standards, with an overall length compliant with EN 558 and ISO 5752 (line 10 for DN250-300). It is rated for a maximum system pressure of 6 bar at sizes DN250 and DN300. The valve has a Kvs value of 50,000 l/min at Δp=1 bar, weighs 26.106 kg with FKM seat material, and features a 315 mm nominal bore size. Dimensions include Hmax=607.0 mm, Lmax=663.1 mm, and Wmax=663.1 mm, with M20 mounting bolts and a K value of 101.7 mm. Optional integrated position feedback with limit switches is available as an accessory.
With hand lever Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167578410 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 12.40 inch (315.00 mm) |