Butterfly valve with gear box and ANSI/ASME flange standard, housing made of PP-GF30 with SS316 lug inserts, designed for pipeline systems. The valve has an overall length according to EN 558 and ISO 5752, and connects via ANSI/ASME B16.5 Class 150 flanges. This variant includes a FKM seat (code 167 578 167 1) with a dry weight of 8.109 kg and operates under a maximum pressure of 10 bar for DN160, with an overall length of 321.0 mm, height of 430.8 mm, and width of 321.0 mm. Position feedback accessories are optional and must be ordered separately.
With gear box Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167578167 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 6.30 inch (160.00 mm) |