Progef standard lug-style end installation butterfly valve type 578 with gear box, ANSI/ASME flange standard, housing of PP-GF30 with SS316 lug-inserts, and EPDM seat; size DN140, overall length 317 mm, height 410 mm, width 317 mm, and weight 6.348 kg.
With gear box Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167578166 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 5.51 inch (140.00 mm) |