Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - butterfly-Valves - double-eccentric 163567029

Description
With hand lever Flange standard metric/ANSI/BS/JIS
Request a Quote
Description
With hand lever Flange standard metric/ANSI/BS/JIS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Wafer-style intermediate installation butterfly valve with hand lever, designed for use with metric, ANSI, BS, and JIS flange standards. The valve has a body size of DN 280 and is compatible with PN 10 pressure ratings, with a kv-value of 34000 l/min at Δp=1 bar. It features an FKM sealing material and weighs 12.998 kg. Overall dimensions are Hmax 555.0 mm, Lmax 149.4 mm, and Wmax 574.0 mm, with flange connection dimensions standardized to ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220.

Datasheet Summary
Powered by GS/AI

Wafer-style intermediate installation butterfly valve with hand lever, designed for use with metric, ANSI, BS, and JIS flange standards. The valve has a body size of DN 280 and is compatible with PN 10 pressure ratings, with a kv-value of 34000 l/min at Δp=1 bar. It features an FKM sealing material and weighs 12.998 kg. Overall dimensions are Hmax 555.0 mm, Lmax 149.4 mm, and Wmax 574.0 mm, with flange connection dimensions standardized to ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 163567029 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - butterfly-Valves - double-eccentric
163567029
Valves - Plastic-Valves - butterfly-Valves - double-eccentric 163567029
With hand lever Flange standard metric/ANSI/BS/JIS

With hand lever Flange standard metric/ANSI/BS/JIS

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 163567029
Product Name Valves - Plastic-Valves - butterfly-Valves - double-eccentric
Valve Type Butterfly
Primary Material PVC-C
Valve Size 11.02 inch (280.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 161578010 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PVC-U
Valve Size 12.40 inch (315.00 mm)
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 167578507 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PP-H
Valve Size 6.30 inch (160.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317039 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 7.87 inch (200.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543106 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.82 inch (97.00 mm)
View Details