Progef standard lug-style end installation butterfly valve with gear box, for DN75 (2 1/2 inch) nominal diameter, flanged to ISO 7005 PN10, EN 1092 PN10, or DIN 2501 PN10 standards, with housing in PP-GF30 and SS316 lug-inserts, valve weight 3.585 kg with EPDM seal, and overall dimensions of 332.3 mm height, 169.1 mm width, and 272.0 mm length, with a kv-value of 1500 l/min at 10 bar differential pressure.
With gear box Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167578043 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 2.95 inch (75.00 mm) |