The 167578003 is a lug-style butterfly valve with a hand lever, housing made of PP-GF30 with SS316 lug-inserts, and flanges compliant with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10. It has a nominal diameter of 75 mm (2.5 inch), an overall length of 291.8 mm, a maximum height of 115.2 mm, and a width of 296.3 mm. The valve supports a maximum system pressure of 10 bar and has an kv-value of 1500 L/min at Δp=1 bar. It is furnished with an EPDM seal and weighs 1.895 kg.
With hand lever Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167578003 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 2.95 inch (75.00 mm) |