The 167567022 is a hand lever-operated butterfly valve in the PROGEF Standard Wafer-style intermediate installation series, designed for plastic piping systems. It has a DN63 nominal bore, conforms to flange standards including ISO 7005 PN 10, EN 1092 PN 10, and ANSI/ASME B16.5 Class 150, and features an EPDM seal. The valve measures 278.9 mm in maximum height, 115.2 mm in maximum width, and 269.0 mm in overall length, with a weight of 1.627 kg. Maximum system pressure is rated at 10 bar for this size, with a kv-value of 740 l/min at Δp=1 bar. Dimensions comply with EN558 Line 25 and ISO 5752. The valve body material is PP-H, suitable for applications up to DN300.
With hand lever Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167567022 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 2.48 inch (63.00 mm) |