The 167567002 is a hand-lever-operated butterfly valve in the PROGEF Standard Wafer-style intermediate installation series, designed for fluid control with DN63 bore size and PN10 pressure rating. It uses EPDM sealing and weighs 1.170 kg. The valve complies with EN558 line 25 for overall length and connects via ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220 flange standards. Maximum system pressure is limited to 10 bar for this size. Physical dimensions include Hmax 278.9 mm, Lmax 115.2 mm, Wmax 269.0 mm, and overall length 205.5 mm.
With hand lever Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167567002 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 2.48 inch (63.00 mm) |