Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - butterfly-Valves - double-eccentric 161578823

Description
Bare shaft Flange standard metric
Request a Quote
Description
Bare shaft Flange standard metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Lug-style butterfly valve with PP-GF30 housing and SS316 lug inserts, designed for metric flange connections per ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10, with interface F10 for DN250-300 sizes. The part number 161578823 corresponds to the DN75 model, with an overall length of 182 mm, width of 90 mm, and weight of 1.456 kg using FKM sealing. It complies with EN 558 and ISO 5752 for dimensional standards.

Datasheet Summary
Powered by GS/AI

Lug-style butterfly valve with PP-GF30 housing and SS316 lug inserts, designed for metric flange connections per ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10, with interface F10 for DN250-300 sizes. The part number 161578823 corresponds to the DN75 model, with an overall length of 182 mm, width of 90 mm, and weight of 1.456 kg using FKM sealing. It complies with EN 558 and ISO 5752 for dimensional standards.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 161578823 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - butterfly-Valves - double-eccentric
161578823
Valves - Plastic-Valves - butterfly-Valves - double-eccentric 161578823
Bare shaft Flange standard metric

Bare shaft Flange standard metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161578823
Product Name Valves - Plastic-Valves - butterfly-Valves - double-eccentric
Valve Type Butterfly
Primary Material PVC-U
Valve Size 2.95 inch (75.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303016 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.69 inch (43.00 mm)
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 163567802 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PVC-C
Valve Size 2.48 inch (63.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546408 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; PVC-U
Valve Size 5.31 inch (135.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303046 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.74 inch (95.00 mm)
View Details