Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 167480725

Description
SDR11/PN10/S5
Request a Quote
Description
SDR11/PN10/S5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PP-H homopolymer pipe for SDR11/PN10/S5 applications, with a nominal diameter of 225 mm, wall thickness of 20.5 mm, and length of 5000 mm, featuring plain ends and light grey RAL 7032 color, compliant with DIN 8077/78 and DIN EN 15494.

Datasheet Summary
Powered by GS/AI

PP-H homopolymer pipe for SDR11/PN10/S5 applications, with a nominal diameter of 225 mm, wall thickness of 20.5 mm, and length of 5000 mm, featuring plain ends and light grey RAL 7032 color, compliant with DIN 8077/78 and DIN EN 15494.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 167480725 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
167480725
Pipes - Plastic-Pipes 167480725
SDR11/PN10/S5

SDR11/PN10/S5

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 167480725
Product Name Pipes - Plastic-Pipes
Material PP
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 193017316 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 175481216 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 175481214 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Multilayer-Pipes - 351620736 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; Brass; PE-X; Gunmetal; Pre-insulated
Length 164 ft (500 dm)
View Details