Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 193017316

Description
SDR17.6 / PN10 / S8.3
Request a Quote
Description
SDR17.6 / PN10 / S8.3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ecoFIT pipe with part number 193017316 is a PE100 plastic pipe with a nominal diameter of 160 mm, SDR17.6, and a pressure rating of PN10 at 20°C. It has a wall thickness of 9.1 mm, a weight of 4.400 kg/m, and a standard length of 6000 mm with plain ends. The pipe is black in color and complies with DIN 8074/75 and DIBT Z-40.23-406 Approval.

Datasheet Summary
Powered by GS/AI

The ecoFIT pipe with part number 193017316 is a PE100 plastic pipe with a nominal diameter of 160 mm, SDR17.6, and a pressure rating of PN10 at 20°C. It has a wall thickness of 9.1 mm, a weight of 4.400 kg/m, and a standard length of 6000 mm with plain ends. The pipe is black in color and complies with DIN 8074/75 and DIBT Z-40.23-406 Approval.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 193017316 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
193017316
Pipes - Plastic-Pipes 193017316
SDR17.6 / PN10 / S8.3

SDR17.6 / PN10 / S8.3

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 193017316
Product Name Pipes - Plastic-Pipes
Material PE
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 193017235 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 58.02 psi (40.83 m H2O)
View Details
Pipes - Plastic-Pipes - 163017139 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-C
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 161017048 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 58.02 psi (40.83 m H2O)
View Details
Pipes - Plastic-Pipes - 161017085 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 145 psi (102 m H2O)
View Details