Georg Fischer Piping Systems Ltd Pipes - Multilayer-Pipes 351620736

Description
Multilayerpipe with 50% insulation
Request a Quote Datasheet
Description
Multilayerpipe with 50% insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipes - Multilayer-Pipes - 351620736 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Multilayer-Pipes
351620736
Pipes - Multilayer-Pipes 351620736
Multilayerpipe with 50% insulation

Multilayerpipe with 50% insulation

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 351620736
Product Name Pipes - Multilayer-Pipes
Material PE-RT; Brass; PE-X; Gunmetal; Pre-insulated
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 193017155 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 167480721 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Maximum Pressure 145 psi (102 m H2O)
View Details
Plastic Pipes - 2246551 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; Abs
Length 6.56 ft (20 dm)
Wall Thickness 0.1614 inch (4.1 mm)
View Details
Pipes - Multilayer-Pipes - 351640912 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; Brass; PE-X; Gunmetal; Pre-insulated
Length 9.84 ft (30 dm)
View Details