Lug-style butterfly valve for DN160 size with ANSI/ASME B16.5 Class 150 flanges, housing made of PP-GF30 with SS316 lug inserts, equipped with a gearbox, and rated for 10 bar pressure with a kv-value of 11400 l/min. Overall length is 430.8 mm, width 321.0 mm, and height 169.1 mm. Weight is 8.109 kg with FKM seat material. Complies with EN 558 and ISO 5752 standards for overall length. Valve-integrated position feedback with limit switches is available as an optional accessory.
With gear box Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163578167 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 6.30 inch (160.00 mm) |