Lug-style end installation butterfly valve for DN140 size with PVC-U body, PP-GF30 housing, and SS316 lug-inserts, compliant with ANSI/ASME B16.5 Class 150 flange standards and DIN/ISO 5211 interface F07, featuring a kv-value of 8600 l/min at 10 bar pressure drop and weighing 4.120 kg with EPDM seal.
Bare shaft Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161578906 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 5.51 inch (140.00 mm) |