Lug-style end installation butterfly valve with gear box, designed for DN140mm pipelines with ANSI/ASME B16.5 Class 150 flanges, housing made of PP-GF30 with SS316 lug inserts, and FKM seal. Overall length is 317.0 mm, maximum height is 410.0 mm, and weight is 6.348 kg. Compatible with EPDM or FKM seals, and compliant with EN 558 and ISO 5752 dimensional standards.
With gear box Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163578166 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 5.51 inch (140.00 mm) |