Wafer-style intermediate installation butterfly valve for PVC-U piping, with a bare shaft and flange compatibility to ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220 standards. The valve has a DN 315 size and uses an F10 interface per DIN/ISO 5211. It is fitted with an FKM seal and weighs 15.936 kg. Overall length is 380.4 mm, height is 553.3 mm, and width is 380.4 mm. Kv-value is 50000 l/min at Δp=1 bar.
Bare shaft Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161567830 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 12.40 inch (315.00 mm) |