Lug-style end installation butterfly valve with hand lever, designed for use in piping systems with ANSI/ASME B16.5 Class 150 flange connections. Housing is made of PP-GF30 with SS316 lug inserts; the valve has a DN63 bore size and is rated for a maximum system pressure of 10 bar. The valve is fitted with an EPDM seat (code 163 578 102 1), weighing 1.800 kg. Overall dimensions are Hmax 278.9 mm, Lmax 115.2 mm, and Wmax 287.8 mm. It complies with EN 558 and ISO 5752 (line 25). Valve-integrated position feedback with limit switches is available as an optional accessory but must be ordered separately.
With hand lever Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163578102 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 2.48 inch (63.00 mm) |