Lug-style end installation butterfly valve with hand lever, made of PP-GF30 housing with SS316 lug-inserts, designed for DN315 size with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 flange standards, maximum system pressure of 6 bar, overall length of 607.0 mm, width of 149.4 mm, height of 663.1 mm, and weight of 26.106 kg with EPDM seal.
With hand lever Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163578010 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 12.40 inch (315.00 mm) |