Wafer-style intermediate installation butterfly valve for PVC-C piping, with a bare shaft and flange compatibility to ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220. The valve has an overall length and mounting dimensions compliant with EN 558 and ISO 5752, and a DIN/ISO 5211 F07 interface. For DN 110 size, the valve with FKM seat weighs 1.737 kg and has a kv-value of 3800 l/min at 10 bar differential pressure. The valve is designed for use with DN 110 piping and is available with EPDM or FKM seals.
Bare shaft Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163567825 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 4.33 inch (110.00 mm) |