Wafer-style intermediate installation butterfly valve for plastic piping, with hand lever and flange standards compliant with EN 558, ISO 5752, ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B 16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220. This variant has a PTFE seat and weighs 2.820 kg for DN140 size. Overall length is 368.9 mm, height is 115.2 mm, width is 349.0 mm, and maximum operating pressure is 10 bar.
With hand lever Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163567206 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 5.51 inch (140.00 mm) |