Wafer-style intermediate installation butterfly valve type 567 PVC-C with gear box, sized for DN 75 mm, rated for 10 bar, featuring an EPDM seal, with an overall length of 332.3 mm, height of 169.1 mm, and width of 247.3 mm, complying with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B 16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220 flange standards. The valve has a kv-value of 1500 l/min at Δp=1 bar and weighs 3.201 kg.
With gear box Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163567043 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 2.95 inch (75.00 mm) |