SYGEF Standard Wafer-style intermediate installation butterfly valve with hand lever, made of PVDF, designed for flange connections compliant with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B 16.5 Class 150, BS 1560: 1989, BS 4504, and JIS B 2220. The valve has a nominal diameter of 110 mm (4 inches), an overall length of 342.2 mm, a maximum height of 115.2 mm, and a weight of 2.072 kg. The kv-value at a pressure drop of 1 bar is 3800 l/min. The valve is rated for a maximum system pressure of 10 bar.
With hand lever Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 175567005 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 4.33 inch (110.00 mm) |