3-way L-port ball valve in PVC-C with solvent cement spigots, designed for horizontal mounting and compatible with type 546 valve ends and union nuts. The valve features a PTFE ball seat, 360° operating angle, lockable lever, and integrated stainless steel mounting inserts. This specific variant (163 543 031 1) has an FKM seal, a nominal diameter of 10 mm (3\/8 inch), a pressure rating of 10 bar, and a kv-value of 50 l\/min at Δp=1 bar. Weight is 0.272 kg. Dimensions are 50 mm diameter, 61 mm height, and 131 mm length.
Horizontal/L-port With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163543031 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 1.97 inch (50.00 mm) |