Metering ball valve type 523 Pro PVC-C with solvent cement sockets and NPT threaded ends, designed for easy installation and removal, featuring a PTFE ball seat and 180° operational angle with scale. The part is available in 1/2 inch (DN 20) size with integrated stainless steel mounting inserts, and uses FKM seal material (code 532). Dimensions include M1=35 mm, M2=47 mm, Lz1=Lz2=28 mm, L=95 mm, H=27 mm, DE=99 mm, BG=50 mm, B3=M6, H4=25 mm, U=12 mm, z=59 mm, and Hmax=72 mm. Weight is 0.170 kg.
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163523532 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 0.79 inch (20.00 mm) |