3-way ball valve with T-port and solvent cement sockets compliant with BS, designed for use with PVC-U piping. The valve features a PTFE ball seat, 360° operation capability, lockable lever, and integrated stainless steel mounting inserts. It is available in DN25 size with a maximum operating pressure of 10 bar and a kv-value of 470 l/min at Δp=1 bar. The valve is compatible with type 546 valve ends and union nuts, and its Z-dimension, valve end, and union nut align with the first-generation type 543. Weight is 0.359 kg for EPDM seals and 0.359 kg for FKM seals.
Horizontal/T-port With solvent cement sockets BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543263 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.28 inch (58.00 mm) |