Ball valve type 375 PVC-C with solvent cement sockets and NPT threaded ends up to 2"-DN50, featuring a PTFE ball seat and an integrated adjustment tool in the handle. It has a compact design with dimensions of 168 mm height, 143 mm length, and 242 mm overall length, and weighs 3.360 kg. The valve is rated for 10 bar at 80 mm nominal diameter and is intended for basic industrial applications without automation.
"""With solvent cement sockets Inch ASTM/Inclusive 2 threaded valve ends NPT up to 2"""" -DN50"""
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163375024 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 6.61 inch (168.00 mm) |