3-way ball valve with T-port and IR welded spigot, designed for PVC-U piping systems, featuring a PTFE ball seat, 360° rotation capability, and integrated stainless steel mounting inserts; available in DN20 size with a maximum pressure rating of 9.0 bar and a kv-value of 10 l/min at Δp=1 bar; includes lockable lever as standard and is compatible with type 546 valve ends and union nuts.
Horizontal/T-port with IR welded spigot
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543902 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |