The 163375019 is a ball valve from the 375 PVC-C series with solvent cement sockets and NPT threaded ends, designed for basic industrial applications. It has a 1-inch pipe size (DN25), a pressure rating of 16 bar, and includes a PTFE ball seat and an integrated tool for seat adjustment. The valve weighs 0.389 kg and has overall dimensions of H=67 mm, L=105 mm, L1=48 mm, L2=51 mm, L3=58 mm, and z=58 mm. It is not compatible with type 546 in the z-dimension. All variants in this series feature a true double union safe block design and compact dimensions.
"""With solvent cement sockets Inch ASTM/Inclusive 2 threaded valve ends NPT up to 2"""" -DN50"""
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163375019 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 2.68 inch (68.00 mm) |