Ball valve type 375 PVC-C with NPT threaded ends for sizes up to 2"-DN50, featuring PTFE ball seats, a compact design, and an integrated adjustment tool in the handle. This variant, model 163 375 018, is sized for 20 mm (3/4 inch) nominal pipe diameter, has a pressure rating of 16 bar, weighs 0.269 kg, and has dimensions of D=59 mm, H=60 mm, L=92 mm, L ASTM=104 mm, L1=48 mm, L2=45 mm, L3=53 mm, and z=53 mm. It is intended for basic industrial applications without automation.
"""With solvent cement sockets Inch ASTM/Inclusive 2 threaded valve ends NPT up to 2"""" -DN50"""
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163375018 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 2.32 inch (59.00 mm) |