The 163375003 is a PVC-C ball valve with solvent cement sockets and NPT threaded ends, designed for basic industrial applications without automation. It has a 3/4 inch (20 mm) nominal pipe size, a pressure rating of 16 bar, and weighs 0.269 kg. The valve features a true double union safe block design, PTFE ball seats, and an integrated handle tool for seat adjustment. Its dimensions are 59 mm in height, 60 mm in length, and 92 mm in length for ASTM connections, with a z-dimension of 53 mm. The valve is not compatible with type 546 in z-dimension, end, or union nut dimensions.
"""With solvent cement sockets Inch ASTM/Inclusive 2 threaded valve ends NPT up to 2"""" -DN50"""
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163375003 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 2.32 inch (59.00 mm) |