Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 163017142

Description
SDR13,6/PN16/S6,3
Request a Quote Datasheet
Description
SDR13,6/PN16/S6,3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 163017142 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
163017142
Pipes - Plastic-Pipes 163017142
SDR13,6/PN16/S6,3

SDR13,6/PN16/S6,3

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 163017142
Product Name Pipes - Plastic-Pipes
Material PVC-C
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 175483222S - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 145 psi (102 m H2O)
View Details
Plastic Pipes - 4374951 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; Abs
Length 6.56 ft (20 dm)
Wall Thickness 0.0787 inch (2 mm)
View Details
Pipes - Plastic-Pipes - 161017094 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 193017238 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 58.02 psi (40.83 m H2O)
View Details