AQUASYSTEM PP-R pipe for cold water applications, SDR 11, PN10, with blue stripes, in 160 mm outer diameter and 14.6 mm wall thickness, supplied in 4 m lengths, material PP-R, SIRIM certified, SPAN approved, and SLS certified for sizes 20 mm to 110 mm.
SDR 11 / PN10 / blue stripes for cold water applications
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Pipe |
| Product Number | 300206945 |
| Product Name | Pipes - Plastic-Pipes |
| Material | PP |