Georg Fischer Piping Systems Ltd Plastic Pipes 20014B153

Description
BS3505 classE PVC-U pipe(x9),3/4inx2m L
Request a Quote
Description
BS3505 classE PVC-U pipe(x9),3/4inx2m L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Pipes - 4374894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Pipes
4374894
Plastic Pipes 4374894
BS3505 classE PVC-U pipe(x9),3/4inx2m L

BS3505 classE PVC-U pipe(x9),3/4inx2m L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Pipe
Product Number 4374894
Product Name Plastic Pipes
Material Plastic; PVC & CPVC; Pvc-u
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Butt - 5903110 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material N/A PVDF
Diameter 11 in
Length 16.4 ft (49.99 dm)
View Details
Launch Cylinder, 12
Specs
Features Flanged
Material Steel
Diameter 12"
View Details
PEEK Pipe - VICTREX™ - Victrex PLC
Specs
Application Chemical; Hot Water; Aerospace Piping Systems
Features Flexible
Material Plastic; PEEK
View Details
Pipes - Plastic-Pipes - 300206973 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details