The diaphragm valve DIASTAR Ten PVC-U FO (fail safe to open) with backing flanges is designed for use with PVC-U metric/BS connections. This model features a double flow rate compared to its predecessor, a single housing nut replacing four screws, a rotating air connection at 90° intervals, and flat sealing faces. It complies with EN 558 for overall length and supports connecting dimensions per ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, and BS 4504 PN 10. For the 63 mm bore (DN 63), the kv-value is 1728 l/min at Δp=1 bar, with an EPDM O-ring, PTFE diaphragm, and a weight of 5.025 kg. The valve has a lift of 23 mm and mounting dimensions including H5 = 26 mm, H7 = 88 mm, L = 230 mm, L2 = 45 mm, and M8 threads.
FO (Fail safe to open) With backing flanges PVC-U metric/BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161647037 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 5.91 inch (150.00 mm) |