Diaphragm valve DIASTAR Ten PVC-U, fail-safe to open, with solvent cement unions conforming to ASTM, configured for DN 32 (1 1/4 inch) with FKM O-ring and PTFE diaphragm, rated for 10 bar pressure, featuring a kv-value of 759 l/min, overall length of 204 mm, body height of 173 mm, and a weight of 1.876 kg.
FO (Fail safe to open) Unions with solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161644635 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 4.72 inch (120.00 mm) |