Diaphragm valve for single-side operation with fail-safe to close function, featuring fixed PVC-U flanges compliant with JIS B2238/39 10K. The valve has a nominal diameter of 25 mm (1 inch), a kv-value of 481 l/min at Δp=1 bar, and operates at a working pressure of 10 bar. It includes an EPDM O-ring and a PTFE diaphragm, with a weight of 1.520 kg. Connecting dimensions include H=143 mm, L=130 mm, and M6 mounting threads. The valve enables 90° rotational air connection and uses a single housing nut for assembly.
FC (Fail safe to close) With fixed flanges PVC-U JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161627914 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.78 inch (96.00 mm) |