Diaphragm valve DIASTAR Ten PVC-U with fail-safe to close function and ANSI/ASME B16.5 class 150 backing flanges, designed for piping systems. The valve has a flanged connection, overall length per EN 558, and is constructed of PVC-U with EPDM or PTFE sealing. It operates at a working pressure of 10 bar on one side, with a kv-value of 125 l/min for DN 15 size, weighs 0.683 kg, and has a lift of 7 mm. The housing uses a single nut for assembly and features a rotating air connection at 90° intervals. Dimensions include an overall length of 130 mm and M6 mounting threads.
FC (Fail safe to close) With backing flanges PVC-U Inch ANSI
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161627612 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 2.68 inch (68.00 mm) |