The diaphragm valve DIASTAR Ten PVC-U, model 161627037, is a fail-safe-to-close valve with PVC-U backing flanges compliant with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, and BS 4504 PN 10 standards. It has a 63 mm nominal diameter, a Kv-value of 1728 l/min at Δp=1 bar, and a maximum working pressure of 6 bar on one side when fitted with a PTFE diaphragm. The valve weighs 5.115 kg and has an overall length of 230 mm. The connecting dimensions follow EN 558, and it features a flat sealing face, a rotating air connection at 90° intervals, and a single housing nut replacing four screws. The O-ring material is FKM.
FC (Fail safe to close) With backing flanges PVC-U metric/BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161627037 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 5.91 inch (150.00 mm) |