The Diaphragm valve DIASTAR Ten PVC-U model 161627016 is a fail-safe-to-close valve with PVC-U backing flanges, compliant with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, and BS 4504 PN 10 standards. It has a nominal diameter of 40 mm (1.5 inch), a kv-value of 1263 l/min at Δp=1 bar, and operates at a maximum pressure of 10 bar. The valve is designed with flat sealing faces, a rotating air connection at 90° intervals, and an overall length of 200 mm per EN 558. It weighs 4.277 kg and uses an EPDM O-ring. The connecting dimensions include M8 bolts and a lift height of 19 mm.
FC (Fail safe to close) With backing flanges PVC-U metric/BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161627016 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 5.91 inch (150.00 mm) |