The diaphragm valve DIASTAR Ten PVC-U, model 161624635, is a fail-safe-to-close valve with solvent cement unions conforming to ASTM standards. It features a compact design, a rotating air connection, and a single housing nut for simplified installation. The valve has a PN16 rating, an EPDM O-ring (code 161624615), and a PTFE diaphragm (code 161624635), with a flow rate of 759 l/min at Δp=1 bar. Overall dimensions are 120 mm in diameter, 173 mm in height, and 204 mm in length, with an M8 threaded connection and 15 mm lift. The valve weighs 2.278 kg.
FC (Fail safe to close) Unions with solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161624635 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 4.72 inch (120.00 mm) |